Samsung logo

Samsung SRD-1676D digital video recorder (DVR) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62831
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SRD-1676D digital video recorder (DVR) Black:

Samsung SRD-1676D, Black, AVI, H.264, 480 fps, 1280 x 720, 1280 x 1024, 1920 x 1080, 16 channels, Fast Backward, Fast forward, Slow

Long summary description Samsung SRD-1676D digital video recorder (DVR) Black:

Samsung SRD-1676D. Product colour: Black, Video compression formats: AVI, H.264, Video capturing speed: 480 fps. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, HTTPS, DDNS, RTP, RTSP, SNMP. HDD interface: Serial ATA. Optical drive type: DVD/RW. Power requirements: 100-240 VAC, 50-60Hz, Power consumption (typical): 60 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.