Samsung logo

Samsung Pico Projector H03 30 ANSI lumens DLP WVGA (854x480)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72959
Info modified on:
21 Jan 2020, 15:14:32
Short summary description Samsung Pico Projector H03 30 ANSI lumens DLP WVGA (854x480):

Samsung Pico Projector H03, 30 ANSI lumens, DLP, WVGA (854x480), 1000:1, 228,6 - 2032 mm (9 - 80"), Lamp

Long summary description Samsung Pico Projector H03 30 ANSI lumens DLP WVGA (854x480):

Samsung Pico Projector H03. Projector brightness: 30 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 30000 h, Lamp power: 6,5 W. Analog signal format system: NTSC, PAL, SECAM. Noise level: 23 dB. Market positioning: Portable

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.