Samsung logo

Samsung SND-3082F Dome IP security camera Indoor & outdoor 704 x 576 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64397
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SND-3082F Dome IP security camera Indoor & outdoor 704 x 576 pixels Ceiling:

Samsung SND-3082F, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SND-3082F Dome IP security camera Indoor & outdoor 704 x 576 pixels Ceiling:

Samsung SND-3082F. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0,0001 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 94.6°. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 3,9x, Focal length range: 2.8 - 11 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.