Samsung logo

Samsung SNB-3000 Bullet IP security camera Indoor & outdoor 795 x 596 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85087
Info modified on:
04 Nov 2024, 15:21:37
Short summary description Samsung SNB-3000 Bullet IP security camera Indoor & outdoor 795 x 596 pixels Ceiling/wall:

Samsung SNB-3000, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Silver, Bullet

Long summary description Samsung SNB-3000 Bullet IP security camera Indoor & outdoor 795 x 596 pixels Ceiling/wall:

Samsung SNB-3000. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Silver, Form factor: Bullet. Minimum illumination: 0,000023 lx, White balance: Manual, Camera shutter speed: 1/50 s. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 16x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.