Samsung Galaxy Tab A9+ SM-X216B, 27,9 cm (11"), 1920 x 1200 pixels, 64 GB, 4 GB, 2,2 GHz, Navy
Samsung Galaxy Tab A9+ SM-X216B. Display diagonal: 27,9 cm (11"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 491 g. Product colour: Navy