Samsung Galaxy Tab A8 SM-X205NZAE, 26,7 cm (10.5"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Grey
Samsung Galaxy Tab A8 SM-X205NZAE. Display diagonal: 26,7 cm (10.5"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 508 g. Operating system installed: Android 11. Product colour: Grey