Samsung Galaxy Tab S7 FE SM-T733N, 31,5 cm (12.4"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 11, Silver
Samsung Galaxy Tab S7 FE SM-T733N. Display diagonal: 31,5 cm (12.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 2,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. Internal memory: 6 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 610 g. Operating system installed: Android 11. Product colour: Silver