Samsung Galaxy Tab E SM-T560N, 24,4 cm (9.6"), 1280 x 800 pixels, 16 GB, 1,5 GB, Android, White
Samsung Galaxy Tab E SM-T560N. Display diagonal: 24,4 cm (9.6"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz. Internal memory: 1,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 543 g. Operating system installed: Android. Product colour: White