Samsung Galaxy Tab A7 SM-T505, 26,4 cm (10.4"), 2000 x 1200 pixels, 32 GB, 3 GB, Android 11, Grey
Samsung Galaxy Tab A7 SM-T505. Display diagonal: 26,4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 662. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 476 g. Operating system installed: Android 11. Product colour: Grey