Samsung logo

Samsung Gear Fit 2 AMOLED Wristband activity tracker 3,81 cm (1.5") IP68 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86593
Info modified on:
04 Aug 2022, 16:56:27
Short summary description Samsung Gear Fit 2 AMOLED Wristband activity tracker 3,81 cm (1.5") IP68 Black:

Samsung Gear Fit 2, Wristband activity tracker, 3,81 cm (1.5"), AMOLED, 200 mAh, Waterproof, IP68

Long summary description Samsung Gear Fit 2 AMOLED Wristband activity tracker 3,81 cm (1.5") IP68 Black:

Samsung Gear Fit 2. Display type: AMOLED, Display diagonal: 3,81 cm (1.5"), Display resolution: 216 x 432 pixels. Device type: Wristband activity tracker, Product colour: Black, Housing material: Aluminium. Audio formats supported: 3GA, AAC, AMR, AWB, M4A, MP3, OGA, OGG, WAV. Bluetooth profiles: A2DP, AVRCP, HSP, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Battery life: 5 day(s), Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 200 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.