Samsung logo

Samsung Gear VR Smartphone-based head mounted display 345 g Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47515
Info modified on:
14 Mar 2024, 17:25:00
Short summary description Samsung Gear VR Smartphone-based head mounted display 345 g Black, Grey:

Samsung Gear VR, Smartphone-based head mounted display, Black, Grey, 101°, Micro-USB, USB Type-C, 345 g, 207,8 mm

Long summary description Samsung Gear VR Smartphone-based head mounted display 345 g Black, Grey:

Samsung Gear VR. Type: Smartphone-based head mounted display, Product colour: Black, Grey, Viewing angle: 101°. USB connector type: Micro-USB, USB Type-C. Weight: 345 g, Width: 207,8 mm, Depth: 122,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.