Samsung logo

Samsung Galaxy Note 4 SM-N910F 14,5 cm (5.7") Single SIM Android 4.4 4G Micro-USB 3 GB 32 GB 3220 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 4 SM-N910F 14,5 cm (5.7") Single SIM Android 4.4 4G Micro-USB 3 GB 32 GB 3220 mAh Gold:

Samsung Galaxy Note 4 SM-N910F, 14,5 cm (5.7"), 3 GB, 32 GB, 16 MP, Android 4.4, Gold

Long summary description Samsung Galaxy Note 4 SM-N910F 14,5 cm (5.7") Single SIM Android 4.4 4G Micro-USB 3 GB 32 GB 3220 mAh Gold:

Samsung Galaxy Note 4 SM-N910F. Display diagonal: 14,5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,7 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 3220 mAh. Product colour: Gold. Weight: 176 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.