Samsung Galaxy J4+ SM-J415F, 15,2 cm (6"), 1480 x 720 pixels, 32 GB, 13 MP, Android 8.1, Black
Samsung Galaxy J4+ SM-J415F. Display diagonal: 15,2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,4 GHz. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3300 mAh. Product colour: Black. Weight: 178 g