Samsung logo

Samsung Galaxy J1 mini SM-J105F 10,2 cm (4") Single SIM 4G Micro-USB 1 GB 8 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89190
Info modified on:
27 Feb 2024, 15:02:17
Short summary description Samsung Galaxy J1 mini SM-J105F 10,2 cm (4") Single SIM 4G Micro-USB 1 GB 8 GB 1500 mAh White:

Samsung Galaxy J1 mini SM-J105F, 10,2 cm (4"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White

Long summary description Samsung Galaxy J1 mini SM-J105F 10,2 cm (4") Single SIM 4G Micro-USB 1 GB 8 GB 1500 mAh White:

Samsung Galaxy J1 mini SM-J105F. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: White. Weight: 126 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.