Samsung logo

Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7781
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Green:

Samsung Galaxy S10+ SM-G975F, 16,3 cm (6.4"), 8 GB, 128 GB, 12 MP, Android 9.0, Green

Long summary description Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Green:

Samsung Galaxy S10+ SM-G975F. Display diagonal: 16,3 cm (6.4"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: Green. Weight: 175 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.