Samsung Galaxy S10 , 15,5 cm (6.1"), 8 GB, 128 GB, 12 MP, Android 9.0, Blue
Samsung Galaxy S10 . Display diagonal: 15,5 cm (6.1"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2,7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: Blue. Weight: 157 g