Samsung logo

Samsung Galaxy S9+ SM-G965F 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79426
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy S9+ SM-G965F 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3500 mAh Blue:

Samsung Galaxy S9+ SM-G965F, 15,8 cm (6.2"), 6 GB, 128 GB, 12 MP, Android 8.0, Blue

Long summary description Samsung Galaxy S9+ SM-G965F 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3500 mAh Blue:

Samsung Galaxy S9+ SM-G965F. Display diagonal: 15,8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,8 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Blue. Weight: 189 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.