Samsung logo

Samsung Galaxy S7 SM-G930F 12,9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129069
Info modified on:
27 Feb 2024, 14:31:37
Short summary description Samsung Galaxy S7 SM-G930F 12,9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

Samsung Galaxy S7 SM-G930F, 12,9 cm (5.1"), 4 GB, 32 GB, 12 MP, Android 6.0, Gold

Long summary description Samsung Galaxy S7 SM-G930F 12,9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Gold:

Samsung Galaxy S7 SM-G930F. Display diagonal: 12,9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 152 g

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.