Samsung Galaxy Grand 2 SM-G7102, 13,3 cm (5.25"), 1,5 GB, 8 GB, 8 MP, Android 4.4, White
Samsung Galaxy Grand 2 SM-G7102. Display diagonal: 13,3 cm (5.25"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product colour: White. Weight: 163 g