Samsung Galaxy Young 2 SM-G130H, 8,89 cm (3.5"), 320 x 480 pixels, 0,5 GB, 4 GB, 3 MP, Grey
Samsung Galaxy Young 2 SM-G130H. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1300 mAh. Product colour: Grey. Weight: 108 g