Samsung Galaxy K zoom SM-C111, 12,2 cm (4.8"), 1280 x 720 pixels, 1,7 GHz, 2 GB, 20,7 MP, Blue
Samsung Galaxy K zoom SM-C111. Display diagonal: 12,2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,7 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 20,7 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2430 mAh. Product colour: Blue. Weight: 200 g