Samsung logo

Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55730
Info modified on:
12 Nov 2024, 16:32:16
Short summary description Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh White:

Samsung Galaxy A42 5G , 16,8 cm (6.6"), 720 x 1600 pixels, 4 GB, 128 GB, 48 MP, White

Long summary description Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh White:

Samsung Galaxy A42 5G . Display diagonal: 16,8 cm (6.6"), Display resolution: 720 x 1600 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: White. Weight: 193 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.