Samsung Galaxy A32 4G SM-A325F, 16,3 cm (6.4"), 4 GB, 128 GB, 64 MP, Android 11, White
Samsung Galaxy A32 4G SM-A325F. Display diagonal: 16,3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: White. Weight: 184 g