Samsung logo

Samsung SL-C467W multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78263
Info modified on:
24 Feb 2023, 14:14:05
Short summary description Samsung SL-C467W multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung SL-C467W, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Brown, White

Long summary description Samsung SL-C467W multifunction printer Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung SL-C467W. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Brown, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.