Samsung logo

Samsung Xpress C1860FW Premium Line Laser A4 9600 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89949
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Xpress C1860FW Premium Line Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C1860FW Premium Line, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung Xpress C1860FW Premium Line Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C1860FW Premium Line. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.