Samsung logo

Samsung P960 6,6 cm (2.6") 138 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52018
Info modified on:
26 Feb 2024, 15:19:55
Short summary description Samsung P960 6,6 cm (2.6") 138 g Black:

Samsung P960, Slider, 6,6 cm (2.6"), 3,15 MP, Bluetooth, 1200 mAh, Black

Long summary description Samsung P960 6,6 cm (2.6") 138 g Black:

Samsung P960. Form factor: Slider. Display diagonal: 6,6 cm (2.6"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3,15 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Standby time (2G): 280 h. Weight: 138 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.