Samsung logo

Samsung SGH-C270 3,86 cm (1.52") 74 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85254
Info modified on:
26 Feb 2024, 14:54:58
Short summary description Samsung SGH-C270 3,86 cm (1.52") 74 g:

Samsung SGH-C270, Clamshell, 3,86 cm (1.52"), 128 x 128 pixels, 750 mAh

Long summary description Samsung SGH-C270 3,86 cm (1.52") 74 g:

Samsung SGH-C270. Form factor: Clamshell. Display diagonal: 3,86 cm (1.52"), Display resolution: 128 x 128 pixels. Battery capacity: 750 mAh, Standby time (2G): 200 h. Weight: 74 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.