Samsung logo

Samsung SC5485 vacuum 2,5 L Cylinder vacuum Dry 2100 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133236
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SC5485 vacuum 2,5 L Cylinder vacuum Dry 2100 W Dust bag:

Samsung SC5485, 2100 W, Cylinder vacuum, Dry, Dust bag, 2,5 L, Micro

Long summary description Samsung SC5485 vacuum 2,5 L Cylinder vacuum Dry 2100 W Dust bag:

Samsung SC5485. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2,5 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 83 dB. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.