Samsung logo

Samsung RSJ1KERS side-by-side refrigerator Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
83623
Info modified on:
26 May 2023, 21:41:54
Short summary description Samsung RSJ1KERS side-by-side refrigerator Stainless steel:

Samsung RSJ1KERS, Stainless steel, 4*, 912 mm, 605 mm, A

Long summary description Samsung RSJ1KERS side-by-side refrigerator Stainless steel:

Samsung RSJ1KERS. Product colour: Stainless steel. Star rating: 4*. Width: 912 mm, Depth: 605 mm. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.