Samsung logo

Samsung Refrigerator RSE8KPUS side-by-side refrigerator Built-in 495 L Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126563
Info modified on:
05 May 2020, 21:14:55
Short summary description Samsung Refrigerator RSE8KPUS side-by-side refrigerator Built-in 495 L Silver:

Samsung Refrigerator RSE8KPUS, Built-in, Silver, R600a, 495 L, 296 L, 199 L

Long summary description Samsung Refrigerator RSE8KPUS side-by-side refrigerator Built-in 495 L Silver:

Samsung Refrigerator RSE8KPUS. Appliance placement: Built-in, Product colour: Silver, Refrigerating medium: R600a. Total net capacity: 495 L. Fridge net capacity: 296 L. Freezer net capacity: 199 L, Star rating: 4*. Width: 940 mm, Depth: 678 mm, Height: 1874 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.