Samsung RSA1UTMG, Freestanding, American door, Graphite, 501 L, SN-T, 43 dB
Samsung RSA1UTMG. Appliance placement: Freestanding, Product design: American door, Product colour: Graphite. Total net capacity: 501 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 429 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz