Samsung logo

Samsung RSA-1UHMG side-by-side refrigerator Freestanding 501 L Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112494
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSA-1UHMG side-by-side refrigerator Freestanding 501 L Graphite:

Samsung RSA-1UHMG, Freestanding, American door, Graphite, LED, 501 L, SN-T

Long summary description Samsung RSA-1UHMG side-by-side refrigerator Freestanding 501 L Graphite:

Samsung RSA-1UHMG. Appliance placement: Freestanding, Product design: American door, Product colour: Graphite. Total net capacity: 501 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 429 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.