Samsung RS7578THCSP, Freestanding, American door, Stainless steel, 524 L, SN-T, 39 dB
Samsung RS7578THCSP. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 524 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 353 L. Freezer net capacity: 171 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 12 h. Energy usage: 352 kWh/24h