Samsung logo

Samsung RS66N8100SL side-by-side refrigerator Freestanding 655 L F Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18272
Info modified on:
27 May 2024, 15:10:29
Short summary description Samsung RS66N8100SL side-by-side refrigerator Freestanding 655 L F Silver:

Samsung RS66N8100SL, Freestanding, American door, Silver, Touch, R600a, Tempered glass

Long summary description Samsung RS66N8100SL side-by-side refrigerator Freestanding 655 L F Silver:

Samsung RS66N8100SL. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 655 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 412 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 243 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 446 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.