Samsung logo

Samsung RS57K4000SA side-by-side refrigerator Freestanding 570 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200532
Info modified on:
27 May 2024, 13:05:46
Short summary description Samsung RS57K4000SA side-by-side refrigerator Freestanding 570 L Silver:

Samsung RS57K4000SA, Freestanding, American door, Silver, Touch, LED, R600a

Long summary description Samsung RS57K4000SA side-by-side refrigerator Freestanding 570 L Silver:

Samsung RS57K4000SA. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 570 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 209 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 399 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.