Samsung logo

Samsung RS552NRUA1J/EO side-by-side refrigerator Freestanding 538 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88958
Info modified on:
27 May 2024, 13:40:07
Short summary description Samsung RS552NRUA1J/EO side-by-side refrigerator Freestanding 538 L Silver:

Samsung RS552NRUA1J/EO, Freestanding, American door, Silver, LED, R-600a, Tempered glass

Long summary description Samsung RS552NRUA1J/EO side-by-side refrigerator Freestanding 538 L Silver:

Samsung RS552NRUA1J/EO. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 538 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 341 L, Lamp type: LED. Freezer net capacity: 197 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 431 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.