Samsung logo

Samsung Refrigerator RS23FPSM side-by-side refrigerator Freestanding 565 L Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117117
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung Refrigerator RS23FPSM side-by-side refrigerator Freestanding 565 L Silver:

Samsung Refrigerator RS23FPSM, Freestanding, Silver, 565 L, 369 L, 196 L, 10 kg/24h

Long summary description Samsung Refrigerator RS23FPSM side-by-side refrigerator Freestanding 565 L Silver:

Samsung Refrigerator RS23FPSM. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 565 L. Fridge net capacity: 369 L. Freezer net capacity: 196 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 7,5 h. Annual energy consumption: 545 kWh, Energy usage: 1,5 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.