Samsung logo

Samsung RL44ECPS fridge-freezer Freestanding 345 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97261
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL44ECPS fridge-freezer Freestanding 345 L Silver:

Samsung RL44ECPS, 345 L, Silver

Long summary description Samsung RL44ECPS fridge-freezer Freestanding 345 L Silver:

Samsung RL44ECPS. Total net capacity: 345 L. Door hinge: Right. Fridge net capacity: 251 L, Fridge interior light. Freezer net capacity: 94 L. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.