Samsung logo

Samsung RB37J5315WW fridge-freezer Freestanding 367 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63255
Info modified on:
03 Jun 2024, 13:23:06
Short summary description Samsung RB37J5315WW fridge-freezer Freestanding 367 L White:

Samsung RB37J5315WW, 367 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, White

Long summary description Samsung RB37J5315WW fridge-freezer Freestanding 367 L White:

Samsung RB37J5315WW. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Annual energy consumption: 259 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.