Samsung RB37J5015SS, 367 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Stainless steel
Samsung RB37J5015SS. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 259 kWh. Product colour: Stainless steel