Samsung logo

Samsung RB33N301NWW/EF fridge-freezer Freestanding 315 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63526
Info modified on:
27 May 2024, 13:01:49
Short summary description Samsung RB33N301NWW/EF fridge-freezer Freestanding 315 L White:

Samsung RB33N301NWW/EF, 315 L, No Frost (fridge), SN-T, 38 dB, 13 kg/24h, White

Long summary description Samsung RB33N301NWW/EF fridge-freezer Freestanding 315 L White:

Samsung RB33N301NWW/EF. Total net capacity: 315 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 217 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 175 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.