Samsung logo

Samsung RB33J3200SA fridge-freezer Freestanding 339 L F Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169979
Info modified on:
27 May 2024, 12:19:19
Short summary description Samsung RB33J3200SA fridge-freezer Freestanding 339 L F Grey:

Samsung RB33J3200SA, 339 L, No Frost (fridge), SN-T, 37 dB, F, Grey

Long summary description Samsung RB33J3200SA fridge-freezer Freestanding 339 L F Grey:

Samsung RB33J3200SA. Total net capacity: 339 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 3. Freezer net capacity: 108 L. Energy efficiency class: F, Annual energy consumption: 317 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.