Samsung logo

Samsung RB30J3215WW Freestanding 321 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50373
Info modified on:
27 May 2024, 15:15:38
Short summary description Samsung RB30J3215WW Freestanding 321 L E White:

Samsung RB30J3215WW, 321 L, SN-ST, 13 kg/24h, E, Fresh zone compartment, White

Long summary description Samsung RB30J3215WW Freestanding 321 L E White:

Samsung RB30J3215WW. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 249 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.