Samsung logo

Samsung RB29FSRNDBC fridge-freezer Freestanding 321 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80433
Info modified on:
27 May 2024, 15:03:38
Short summary description Samsung RB29FSRNDBC fridge-freezer Freestanding 321 L F Black:

Samsung RB29FSRNDBC, 321 L, No Frost (fridge), SN-T, 12 kg/24h, F, Black

Long summary description Samsung RB29FSRNDBC fridge-freezer Freestanding 321 L F Black:

Samsung RB29FSRNDBC. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.