Samsung logo

Samsung RB29FERNCWW Freestanding 286 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169355
Info modified on:
30 Mar 2025, 14:27:46
Short summary description Samsung RB29FERNCWW Freestanding 286 L White:

Samsung RB29FERNCWW, 286 L, SN-T, 39 dB, 13 kg/24h, Fresh zone compartment, White

Long summary description Samsung RB29FERNCWW Freestanding 286 L White:

Samsung RB29FERNCWW. Total net capacity: 286 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 173 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Annual energy consumption: 252 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.