Samsung The Frame 43LS03B, 109,2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black
Samsung The Frame 43LS03B. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Digital signal format system: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black