Samsung logo

Samsung PS50C7790 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112082
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS50C7790 127 cm (50") Full HD Black:

Samsung PS50C7790, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, 3D, Black

Long summary description Samsung PS50C7790 127 cm (50") Full HD Black:

Samsung PS50C7790. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.