Samsung 5 NT500R5H, Intel® Pentium®, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Samsung 5 NT500R5H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3805U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue, White. Weight: 2 kg