Samsung logo

Samsung NQ50K5130BS Black, Stainless steel Solo microwave Built-in 50 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67372
Info modified on:
11 Jan 2023, 22:38:30
Short summary description Samsung NQ50K5130BS Black, Stainless steel Solo microwave Built-in 50 L 900 W:

Samsung NQ50K5130BS, Built-in, Solo microwave, 50 L, 900 W, Built-in display, Rotary, Touch

Long summary description Samsung NQ50K5130BS Black, Stainless steel Solo microwave Built-in 50 L 900 W:

Samsung NQ50K5130BS. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 50 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.