Samsung logo

Samsung ATIV NP450R4E Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32500
Info modified on:
25 Jan 2025, 22:43:49
Short summary description Samsung ATIV NP450R4E Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Black:

Samsung ATIV NP450R4E, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung ATIV NP450R4E Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Black:

Samsung ATIV NP450R4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 710M. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.